HARWIN Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure P70-1030045R

Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.256" (6.50mm) Recommended Working Height: 0.244" (6.20mm) Minimum Working Height: 0.236" (6.00mm) Pad Layout Dimension: Circular - 0.087" (2.20mm)
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.256" (6.50mm) Recommended Working Height: 0.244" (6.20mm) Minimum Working Height: 0.236" (6.00mm) Pad Layout Dimension: Circular - 0.087" (2.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure - P70-1030045R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
P70-1030045R
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure P70-1030045R
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.256" (6.50mm) Recommended Working Height: 0.244" (6.20mm) Minimum Working Height: 0.236" (6.00mm) Pad Layout Dimension: Circular - 0.087" (2.20mm)

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Contact Type: Sleeve & Plunger (Pogo Pins)
Mounting Type: Surface Mount
Maximum Working Height: 0.256" (6.50mm)
Recommended Working Height: 0.244" (6.20mm)
Minimum Working Height: 0.236" (6.00mm)
Pad Layout Dimension: Circular - 0.087" (2.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number P70-1030045R
Product Name Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Shape / Form Stamping
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Length 0.2854 inch (7.25 mm)
View Details