Individual Spring Loaded Contact Pogo Pin Product overview: P70-1030045R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circuit Board Hardware - PCB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 311-P70-1030045R can be used for catalog matching and distributor lookup.
Contact Spring Surface Mount
Contact Spring Surface Mount
Contact Spring Surface Mount
SPRING LOADED CONTACT, PIN, 7.3MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:7.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
SPRING LOADED CONTACT, PIN, 7.3MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:7.3mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 311-P70-1030045R | 952-3130-6-ND | 01AC4926 |
| Product Name | Electronic Connector | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Contact, Pin, 7.3Mm, Smt; Connector Type Harwin |
| Mounting | Surface Mount |