Contact Spring Surface Mount
Contact Spring Surface Mount
Contact Spring Surface Mount
SPRING LOADED CONTACT, PIN, 5.5MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.5mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
SPRING LOADED CONTACT, PIN, 5.5MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
CONTACT SPRING LOADED SMD GOLD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3129-1-ND | 01AC4923 | P70-1020045R |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Contact, Pin, 5.5Mm, Smt; Connector Type Harwin | Contacts, Spring Loaded (Pogo Pins), and Pressure |
| Mounting | Surface Mount | Surface Mount |