HARWIN Contacts, Spring Loaded (Pogo Pins), and Pressure P70-1010045R

Description
Contact Spring Surface Mount
Request a Quote Datasheet
Description
Contact Spring Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts, Spring Loaded (Pogo Pins), and Pressure - 952-3128-6-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
952-3128-6-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure 952-3128-6-ND
Contact Spring Surface Mount

Contact Spring Surface Mount

Buy Now Datasheet
Contacts, Spring Loaded (Pogo Pins), and Pressure - 952-3128-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
952-3128-1-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure 952-3128-1-ND
Contact Spring Surface Mount

Contact Spring Surface Mount

Buy Now Datasheet
Contacts, Spring Loaded (Pogo Pins), and Pressure - 952-3128-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
952-3128-2-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure 952-3128-2-ND
Contact Spring Surface Mount

Contact Spring Surface Mount

Buy Now Datasheet
Pogo Pin Smt 1.5X5.0Mm T&r Rohs Compliant Harwin - 52AC6331 - Newark, An Avnet Company
Chicago, IL, United States
Pogo Pin Smt 1.5X5.0Mm T&r Rohs Compliant Harwin
52AC6331
Pogo Pin Smt 1.5X5.0Mm T&r Rohs Compliant Harwin 52AC6331
POGO PIN SMT 1.5X5.0MM T&R ROHS COMPLIANT: YES

POGO PIN SMT 1.5X5.0MM T&R ROHS COMPLIANT: YES

Supplier's Site
Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin - 01AC4922 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin
01AC4922
Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin 01AC4922
SPRING LOADED CONTACT, PIN, 5MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes

SPRING LOADED CONTACT, PIN, 5MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin - 01AC4921 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin
01AC4921
Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin 01AC4921
SPRING LOADED CONTACT, PIN, 5MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

SPRING LOADED CONTACT, PIN, 5MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3128-6-ND 52AC6331 01AC4922
Product Name Contacts, Spring Loaded (Pogo Pins), and Pressure Pogo Pin Smt 1.5X5.0Mm T&r Rohs Compliant Harwin Spring Loaded Contact, Pin, 5Mm, Smt; Connector Type Harwin
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details