HARWIN Contact, Spring Probe, Waffle, 3A; Connector Type Harwin P25F4026

Description
CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.45mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:250g RoHS Compliant: Yes
Datasheet
Description
CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.45mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:250g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Spring Probe, Waffle, 3A; Connector Type Harwin - 67C9933 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spring Probe, Waffle, 3A; Connector Type Harwin
67C9933
Contact, Spring Probe, Waffle, 3A; Connector Type Harwin 67C9933
CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.45mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:250g RoHS Compliant: Yes

CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.45mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:250g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C9933
Product Name Contact, Spring Probe, Waffle, 3A; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products