HARWIN Probe, Pointed Contact; Connector Type Harwin P25F0126

Description
PROBE, POINTED CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX26 Series; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
PROBE, POINTED CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX26 Series; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Pointed Contact; Connector Type Harwin - 67C9932 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Pointed Contact; Connector Type Harwin
67C9932
Probe, Pointed Contact; Connector Type Harwin 67C9932
PROBE, POINTED CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX26 Series; SVHC:Lead RoHS Compliant: Yes

PROBE, POINTED CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX26 Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C9932
Product Name Probe, Pointed Contact; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details