HARWIN Contact, Spring Probe, Flat, 3A; Connector Type Harwin P25-0822

Description
CONTACT, SPRING PROBE, FLAT, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes
Datasheet
Description
CONTACT, SPRING PROBE, FLAT, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Spring Probe, Flat, 3A; Connector Type Harwin - 97K8143 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spring Probe, Flat, 3A; Connector Type Harwin
97K8143
Contact, Spring Probe, Flat, 3A; Connector Type Harwin 97K8143
CONTACT, SPRING PROBE, FLAT, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes

CONTACT, SPRING PROBE, FLAT, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8143
Product Name Contact, Spring Probe, Flat, 3A; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details