HARWIN Probe, Spherical, 2.54Mm Pitch; Connector Type Harwin P25-0423

Description
PROBE, SPHERICAL, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g; Product Range:P25-XX23RoHS Compliant: Yes
Datasheet
Description
PROBE, SPHERICAL, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g; Product Range:P25-XX23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Spherical, 2.54Mm Pitch; Connector Type Harwin - 97K8142 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Spherical, 2.54Mm Pitch; Connector Type Harwin
97K8142
Probe, Spherical, 2.54Mm Pitch; Connector Type Harwin 97K8142
PROBE, SPHERICAL, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g; Product Range:P25-XX23RoHS Compliant: Yes

PROBE, SPHERICAL, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g; Product Range:P25-XX23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8142
Product Name Probe, Spherical, 2.54Mm Pitch; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details