HARWIN Spring Probe, 30Deg Spear, 3A, 33.3Mm; Connector Type Harwin P25-0126

Description
SPRING PROBE, 30DEG SPEAR, 3A, 33.3MM; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:170g; Spring Force Working Travel:250g; Product Range:- RoHS Compliant: Yes
Description
SPRING PROBE, 30DEG SPEAR, 3A, 33.3MM; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:170g; Spring Force Working Travel:250g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, 30Deg Spear, 3A, 33.3Mm; Connector Type Harwin - 29AH7212 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, 30Deg Spear, 3A, 33.3Mm; Connector Type Harwin
29AH7212
Spring Probe, 30Deg Spear, 3A, 33.3Mm; Connector Type Harwin 29AH7212
SPRING PROBE, 30DEG SPEAR, 3A, 33.3MM; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:170g; Spring Force Working Travel:250g; Product Range:- RoHS Compliant: Yes

SPRING PROBE, 30DEG SPEAR, 3A, 33.3MM; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:170g; Spring Force Working Travel:250g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AH7212
Product Name Spring Probe, 30Deg Spear, 3A, 33.3Mm; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details