HARWIN Probe, Pointed, 2.54Mm Pitch; Connector Type Harwin P25-0123

Description
PROBE, POINTED, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX23 Series; RoHS Compliant: Yes
Datasheet
Description
PROBE, POINTED, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX23 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Pointed, 2.54Mm Pitch; Connector Type Harwin - 97K8141 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Pointed, 2.54Mm Pitch; Connector Type Harwin
97K8141
Probe, Pointed, 2.54Mm Pitch; Connector Type Harwin 97K8141
PROBE, POINTED, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX23 Series; RoHS Compliant: Yes

PROBE, POINTED, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P25-XX23 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8141
Product Name Probe, Pointed, 2.54Mm Pitch; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details