HARWIN Spring Probe, Serrated, 3A, 17.04Mm; Connector Type Harwin P19-4021

Description
SPRING PROBE, SERRATED, 3A, 17.04MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, SERRATED, 3A, 17.04MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Serrated, 3A, 17.04Mm; Connector Type Harwin - 97K8139 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Serrated, 3A, 17.04Mm; Connector Type Harwin
97K8139
Spring Probe, Serrated, 3A, 17.04Mm; Connector Type Harwin 97K8139
SPRING PROBE, SERRATED, 3A, 17.04MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g RoHS Compliant: Yes

SPRING PROBE, SERRATED, 3A, 17.04MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8139
Product Name Spring Probe, Serrated, 3A, 17.04Mm; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers