HARWIN Probe, Convex, 1.90Mm Pitch; Connector Type Harwin P19-2221

Description
PROBE, CONVEX, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g; Product RoHS Compliant: Yes
Description
PROBE, CONVEX, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Probe, Convex, 1.90Mm Pitch; Connector Type Harwin - 97K8138 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Convex, 1.90Mm Pitch; Connector Type Harwin
97K8138
Probe, Convex, 1.90Mm Pitch; Connector Type Harwin 97K8138
PROBE, CONVEX, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g; Product RoHS Compliant: Yes

PROBE, CONVEX, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:17.04mm; Spring Force Initial:-; Spring Force Working Travel:128g; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8138
Product Name Probe, Convex, 1.90Mm Pitch; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details