HARWIN Probe, Concave, 1.90Mm Pitch; Connector Type Harwin P19-1121

Description
PROBE, CONCAVE, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Concave Series; RoHS Compliant: Yes
Datasheet
Description
PROBE, CONCAVE, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Concave Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Concave, 1.90Mm Pitch; Connector Type Harwin - 97K8137 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Concave, 1.90Mm Pitch; Connector Type Harwin
97K8137
Probe, Concave, 1.90Mm Pitch; Connector Type Harwin 97K8137
PROBE, CONCAVE, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Concave Series; RoHS Compliant: Yes

PROBE, CONCAVE, 1.90MM PITCH; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:Concave Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8137
Product Name Probe, Concave, 1.90Mm Pitch; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details