HARWIN Spring Probe, 1.27Mm, Spear Head; Connector Type Harwin P13-0123

Description
SPRING PROBE, 1.27MM, SPEAR HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, 1.27MM, SPEAR HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, 1.27Mm, Spear Head; Connector Type Harwin - 97K8131 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, 1.27Mm, Spear Head; Connector Type Harwin
97K8131
Spring Probe, 1.27Mm, Spear Head; Connector Type Harwin 97K8131
SPRING PROBE, 1.27MM, SPEAR HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes

SPRING PROBE, 1.27MM, SPEAR HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8131
Product Name Spring Probe, 1.27Mm, Spear Head; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details