16 Position Spring Mating Target Connector Panel Mount, Flange; Through Hole
BOARD-BOARD CONNECTOR, PLUG, 16 POSITION, 2ROW; Spring Loaded Connector Type:Spring Probe; Pitch Spacing:2.5mm; No. of Rows:2 Row; No. of Contacts:16Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1415-ND | 88M9734 |
| Product Name | Spring Loaded | Board-Board Connector, Plug, 16 Position, 2Row; Spring Loaded Connector Type Harwin |
| Connector Type | Mating Target |