Harwin Plc 5+5 Pos. Male DIL 24 AWG Cable Assembly, double-end, Jackscrews M80-MC21005M1-XXXXM1

Description
Male-to-Male with white 24 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with internally threaded jackscrews. Manufactured with the M80-5611005 Double Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Male-to-Male with white 24 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with internally threaded jackscrews. Manufactured with the M80-5611005 Double Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24 AWG Cable Assembly, double-end, Jackscrews - M80-MC21005M1-XXXXM1 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24 AWG Cable Assembly, double-end, Jackscrews
M80-MC21005M1-XXXXM1
5+5 Pos. Male DIL 24 AWG Cable Assembly, double-end, Jackscrews M80-MC21005M1-XXXXM1
Male-to-Male with white 24 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with internally threaded jackscrews. Manufactured with the M80-5611005 Double Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Male-to-Male with white 24 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with internally threaded jackscrews.
  • Manufactured with the M80-5611005 Double Row crimp connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-MC21005M1-XXXXM1
Product Name 5+5 Pos. Male DIL 24 AWG Cable Assembly, double-end, Jackscrews
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 6FT Length - 3025031-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details