Harwin Plc 4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 300mm, single-end, Slotted Jackscrews M80-FB10868F1-0300L

Description
Female receptacle Double Row single-ended straight cable assembly with multicolor 22 AWG cable, 300mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews including a hexagonal slotted head. Manufactured with M80-2060005 crimp T-Contacts and M80-4130898 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Female receptacle Double Row single-ended straight cable assembly with multicolor 22 AWG cable, 300mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews including a hexagonal slotted head. Manufactured with M80-2060005 crimp T-Contacts and M80-4130898 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 300mm, single-end, Slotted Jackscrews - M80-FB10868F1-0300L - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 300mm, single-end, Slotted Jackscrews
M80-FB10868F1-0300L
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 300mm, single-end, Slotted Jackscrews M80-FB10868F1-0300L
Female receptacle Double Row single-ended straight cable assembly with multicolor 22 AWG cable, 300mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews including a hexagonal slotted head. Manufactured with M80-2060005 crimp T-Contacts and M80-4130898 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Female receptacle Double Row single-ended straight cable assembly with multicolor 22 AWG cable, 300mm (6") long - 8 contacts (4+4). Fitted with floating jackscrews including a hexagonal slotted head.
  • Manufactured with M80-2060005 crimp T-Contacts and M80-4130898 cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FB10868F1-0300L
Product Name 4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 300mm, single-end, Slotted Jackscrews
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC12005M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 350mm, Latches - G125-MC12605L4-0350F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 150mm, single-end, 101Lok - M80-FB10868FC-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details