M80-9400842 -- 4+4 POS. FEMALE DIL 24-28 AWG CABLE CONN. KIT WITH HOOD/BACKSHELL, JACKSCREWS
Harwin Plc4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, JackscrewsM80-9400842
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination.
Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination.
Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
For complete pin numbering or pin out information, see Component Specification C005XX.
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9400842
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9400842
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination.
Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
For complete pin numbering or pin out information, see Component Specification C005XX.
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination.
Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Electrical Connectors
Product Number
M80-9400842
Product Name
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews