HARWIN Female Receptacle Signal 26 AWG Straight Pre-Cabled Contact, 300mm, double-end M80-9240099

Description
Receptacle-to-recept acle (female-to-female) straight pre-cabled Signal contacts with red 26 AWG cable, 300mm (12") long. Manufactured with the M80-0130005 crimp contacts. Gold finish on contact area. Use with all types of female receptacle Datamate (L-Tek, J-Tek and Mix-Tek) straight cable housings.
Request a Quote Datasheet
Description
Receptacle-to-recept acle (female-to-female) straight pre-cabled Signal contacts with red 26 AWG cable, 300mm (12") long. Manufactured with the M80-0130005 crimp contacts. Gold finish on contact area. Use with all types of female receptacle Datamate (L-Tek, J-Tek and Mix-Tek) straight cable housings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Receptacle Signal 26 AWG Straight Pre-Cabled Contact, 300mm, double-end - M80-9240099 - Harwin Plc
Portsmouth, United Kingdom
Female Receptacle Signal 26 AWG Straight Pre-Cabled Contact, 300mm, double-end
M80-9240099
Female Receptacle Signal 26 AWG Straight Pre-Cabled Contact, 300mm, double-end M80-9240099
Receptacle-to-recept acle (female-to-female) straight pre-cabled Signal contacts with red 26 AWG cable, 300mm (12") long. Manufactured with the M80-0130005 crimp contacts. Gold finish on contact area. Use with all types of female receptacle Datamate (L-Tek, J-Tek and Mix-Tek) straight cable housings.
  • Receptacle-to-receptacle (female-to-female) straight pre-cabled Signal contacts with red 26 AWG cable, 300mm (12") long.
  • Manufactured with the M80-0130005 crimp contacts. Gold finish on contact area.
  • Use with all types of female receptacle Datamate (L-Tek, J-Tek and Mix-Tek) straight cable housings.
Supplier's Site Datasheet
Female Contact With 26Awg Wire 300Mm Double-End Rohs Compliant Harwin - 76Y4926 - Newark, An Avnet Company
Chicago, IL, United States
Female Contact With 26Awg Wire 300Mm Double-End Rohs Compliant Harwin
76Y4926
Female Contact With 26Awg Wire 300Mm Double-End Rohs Compliant Harwin 76Y4926
Female Contact with 26AWG wire 300mm double-end RoHS Compliant: Yes

Female Contact with 26AWG wire 300mm double-end RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-9240099 76Y4926
Product Name Female Receptacle Signal 26 AWG Straight Pre-Cabled Contact, 300mm, double-end Female Contact With 26Awg Wire 300Mm Double-End Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details