HARWIN 17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8991705

Description
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-8991705 - Harwin Plc
Portsmouth, United Kingdom
17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-8991705
17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8991705
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1195-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1195-ND
Free Hanging, Panel Mount 952-1195-ND
17 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

17 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-To-Board Connector, Datamate L-Tek M80 Series, Receptacle, 17, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin - 11J0185 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Receptacle, 17, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
11J0185
Wire-To-Board Connector, Datamate L-Tek M80 Series, Receptacle, 17, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin 11J0185
Wire-To-Board Connector, Datamate L-Tek M80 Series, Receptacle, 17, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Receptacle, 17, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8991705 952-1195-ND 11J0185
Product Name 17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-To-Board Connector, Datamate L-Tek M80 Series, Receptacle, 17, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data