HARWIN 17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8991701

Description
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-8991701 - Harwin Plc
Portsmouth, United Kingdom
17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-8991701
17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8991701
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8991701-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8991701-ND
Free Hanging, Panel Mount M80-8991701-ND
17 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

17 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
17 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76Y4917 - Newark, An Avnet Company
Chicago, IL, United States
17 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76Y4917
17 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76Y4917
17 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

17 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8991701 M80-8991701-ND 76Y4917
Product Name 17 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 17 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

16+16 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4613205 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers