HARWIN 7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990705

Description
Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-8990705 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-8990705
7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990705
Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1194-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1194-ND
Free Hanging, Panel Mount 952-1194-ND
7 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

7 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Receptacle, 5 Position, 1Row, 2Mm; Product Range Harwin - 51R6992 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Position, 1Row, 2Mm; Product Range Harwin
51R6992
Connector, Receptacle, 5 Position, 1Row, 2Mm; Product Range Harwin 51R6992
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site
Header Connector,cable Mount,plug,7 Contacts,skt,0.079 Pitch Rohs Compliant Harwin - 92H4728 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,7 Contacts,skt,0.079 Pitch Rohs Compliant Harwin
92H4728
Header Connector,cable Mount,plug,7 Contacts,skt,0.079 Pitch Rohs Compliant Harwin 92H4728
Header Connector,Cable Mount,PLUG,7 Contacts,SKT,0.079 Pitch RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,7 Contacts,SKT,0.079 Pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8990705 952-1194-ND 51R6992 92H4728
Product Name 7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Receptacle, 5 Position, 1Row, 2Mm; Product Range Harwin Header Connector,cable Mount,plug,7 Contacts,skt,0.079 Pitch Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details