HARWIN 4 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990405

Description
Complete kit: Single Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-8990405 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-8990405
4 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990405
Complete kit: Single Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1191-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1191-ND
Free Hanging, Panel Mount 952-1191-ND
4 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Harwin - 51R6989 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Harwin
51R6989
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Harwin 51R6989
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8990405 952-1191-ND 51R6989
Product Name 4 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1015-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers