HARWIN 3 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990305

Description
Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-8990305 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-8990305
3 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990305
Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1190-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1190-ND
Free Hanging, Panel Mount 952-1190-ND
3 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

3 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-8990305 952-1190-ND
Product Name 3 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data