HARWIN 17 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8981705

Description
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8981705 - Harwin Plc
Portsmouth, United Kingdom
17 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8981705
17 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8981705
Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 17 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1188-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1188-ND
Free Hanging, Panel Mount 952-1188-ND
17 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

17 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 17, 2 Mm Rohs Compliant Harwin - 26K1665 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 17, 2 Mm Rohs Compliant Harwin
26K1665
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 17, 2 Mm Rohs Compliant Harwin 26K1665
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 17, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 17, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8981705 952-1188-ND 26K1665
Product Name 17 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 17, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details