HARWIN 7 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980705

Description
Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8980705 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8980705
7 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980705
Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 7 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1187-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1187-ND
Free Hanging, Panel Mount 952-1187-ND
7 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

7 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Harwin - 51R6985 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Harwin
51R6985
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Harwin 51R6985
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8980705 952-1187-ND 51R6985
Product Name 7 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0915-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers