HARWIN 6 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980605

Description
Complete kit: Single Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8980605 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8980605
6 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980605
Complete kit: Single Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1186-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1186-ND
Free Hanging, Panel Mount 952-1186-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin - 90M0792 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin
90M0792
Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin 90M0792
WIRE-BOARD CONNECTOR, FEMALE, 6 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 6 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8980605 952-1186-ND 90M0792
Product Name 6 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details