HARWIN 5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980505

Description
Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8980505 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8980505
5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980505
Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1185-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1185-ND
Free Hanging, Panel Mount 952-1185-ND
5 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

5 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female, 5 Position, 2Mm; Product Range Harwin - 92H6700 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 5 Position, 2Mm; Product Range Harwin
92H6700
Wire-Board Connector, Female, 5 Position, 2Mm; Product Range Harwin 92H6700
WIRE-BOARD CONNECTOR, FEMALE, 5 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:5Contacts; Gender:Socket; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 5 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:5Contacts; Gender:Socket; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin - 56AC6268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin
56AC6268
Connector, Rcpt, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin 56AC6268
CONNECTOR, RCPT, 5POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Socket; Product Range:M80 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Material:Brass,RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Socket; Product Range:M80 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Material:Brass,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8980505 952-1185-ND 92H6700 56AC6268
Product Name 5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female, 5 Position, 2Mm; Product Range Harwin Connector, Rcpt, 5Pos, 1Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3615-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers