Harwin Plc 5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980501

Description
Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8980501 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8980501
5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980501
Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 5 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-8980501
Product Name 5 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6+8 Pos. Female Receptacle 24-28 AWG+14 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10805F2-06-32B-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight signal, Angled power
View Details
2 suppliers