HARWIN 3 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980305

Description
Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8980305 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8980305
3 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980305
Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 3 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1183-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1183-ND
Free Hanging, Panel Mount 952-1183-ND
3 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

3 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Housing, Receptacle, 3 Position, 1Row; Product Range Harwin - 58M9705 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 3 Position, 1Row; Product Range Harwin
58M9705
Connector, Housing, Receptacle, 3 Position, 1Row; Product Range Harwin 58M9705
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION, 1ROW; Product Range:Datamate L-Tek M80 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION, 1ROW; Product Range:Datamate L-Tek M80 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8980305 952-1183-ND 58M9705
Product Name 3 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Housing, Receptacle, 3 Position, 1Row; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Bergstak ® - 10069524-201402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers