HARWIN 2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980205

Description
Complete kit: Single Row housing, 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing, 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8980205 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8980205
2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8980205
Complete kit: Single Row housing, 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing, 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1182-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1182-ND
Free Hanging, Panel Mount 952-1182-ND
2 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

2 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female, 2 Position, 2Mm; Product Range Harwin - 01E9579 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 2 Position, 2Mm; Product Range Harwin
01E9579
Wire-Board Connector, Female, 2 Position, 2Mm; Product Range Harwin 01E9579
WIRE-BOARD CONNECTOR, FEMALE, 2 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 2 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Connector, Crimp, 2Way; Pitch Spacing Harwin - 58M9704 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Crimp, 2Way; Pitch Spacing Harwin
58M9704
Connector, Crimp, 2Way; Pitch Spacing Harwin 58M9704
CONNECTOR, CRIMP, 2WAY; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, CRIMP, 2WAY; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8980205 952-1182-ND 01E9579 58M9704
Product Name 2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female, 2 Position, 2Mm; Product Range Harwin Connector, Crimp, 2Way; Pitch Spacing Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data