HARWIN 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8893405

Description
Complete kit: Double Row housing, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8893405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8893405
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8893405
Complete kit: Double Row housing, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 34 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1217-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1217-ND
Free Hanging, Panel Mount 952-1217-ND
34 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 34, 2 Mm Rohs Compliant Harwin - 51R6983 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 34, 2 Mm Rohs Compliant Harwin
51R6983
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 34, 2 Mm Rohs Compliant Harwin 51R6983
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 34, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 34, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8893405 952-1217-ND 51R6983
Product Name 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 34, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products