HARWIN 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8892601

Description
Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8892601 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8892601
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8892601
Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8892601-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8892601-ND
Free Hanging, Panel Mount M80-8892601-ND
26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
13+13 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76Y4915 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76Y4915
13+13 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76Y4915
13+13 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

13+13 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8892601 M80-8892601-ND 76Y4915
Product Name 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 13+13 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers