HARWIN 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8892005

Description
Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8892005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8892005
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8892005
Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1215-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1215-ND
Free Hanging, Panel Mount 952-1215-ND
20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin - 68H8602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin
68H8602
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin 68H8602
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8892005 952-1215-ND 68H8602
Product Name 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data