HARWIN 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8891801

Description
Complete kit: Double Row housing, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8891801 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8891801
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8891801
Complete kit: Double Row housing, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8891801-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8891801-ND
Free Hanging, Panel Mount M80-8891801-ND
18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76Y4914 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76Y4914
9+9 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76Y4914
9+9 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

9+9 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8891801 M80-8891801-ND 76Y4914
Product Name 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 9+9 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products