HARWIN 6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8891205

Description
Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8891205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8891205
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8891205
Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1211-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1211-ND
Free Hanging, Panel Mount 952-1211-ND
12 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-M80-8891205
Electronic Connector 316-M80-8891205
Conn Datamate F 12 POS 2mm Crimp ST Top Entry Cable Mount Bulk/Loose Product overview: M80-8891205 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8891205 can be used for catalog matching and distributor lookup.

Conn Datamate F 12 POS 2mm Crimp ST Top Entry Cable Mount Bulk/Loose Product overview: M80-8891205 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8891205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin - 86H3536 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin
86H3536
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin 86H3536
WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin - 51R6977 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin
51R6977
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin 51R6977
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8891205 952-1211-ND 316-M80-8891205 86H3536 51R6977
Product Name 6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Electronic Connector Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Headers, Plugs and Sockets - 36.453-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 8.0 amps
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details