HARWIN 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8890605

Description
Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8890605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8890605
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8890605
Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1208-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1208-ND
Free Hanging, Panel Mount 952-1208-ND
6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-To-Board Connector, Receptacle, 6 Position, 2 Row; Product Range Harwin - 51R6974 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 6 Position, 2 Row; Product Range Harwin
51R6974
Wire-To-Board Connector, Receptacle, 6 Position, 2 Row; Product Range Harwin 51R6974
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 2 ROW; Product Range:Datamate L-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 2 ROW; Product Range:Datamate L-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8890605 952-1208-ND 51R6974
Product Name 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-To-Board Connector, Receptacle, 6 Position, 2 Row; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XG4 Flat Cable Connectors - XG4A-5031 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
5 suppliers