HARWIN 2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8890405

Description
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-8890405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-8890405
2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-8890405
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1207-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1207-ND
Free Hanging, Panel Mount 952-1207-ND
4 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Rcpt, 4Pos, 2Row, 2Mm; Product Range Harwin - 51R6973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 2Mm; Product Range Harwin
51R6973
Connector, Rcpt, 4Pos, 2Row, 2Mm; Product Range Harwin 51R6973
CONNECTOR, RCPT, 4POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8890405 952-1207-ND 51R6973
Product Name 2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Rcpt, 4Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers