HARWIN 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8882605

Description
Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8882605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8882605
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8882605
Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-8882605 - 1211179-M80-8882605 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-8882605
1211179-M80-8882605
Rectangular Connectors - M80-8882605 1211179-M80-8882605
Manufacturer: Harwin Inc. Win Source Part Number: 1211179-M80-8882605 Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 11.8μin (0.30μm) Wire Gauge: 24-28 AWG Cable Termination: Crimp Wire Type: Discrete Categories: Connectors, Interconnects Manufacturer Homepage: www.harwin.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited)

Manufacturer: Harwin Inc.
Win Source Part Number: 1211179-M80-8882605
Packaging: Bulk
Number of Positions: 26
Pitch: 0.079" (2.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Finish: Gold
Contact Finish Thickness: 11.8μin (0.30μm)
Wire Gauge: 24-28 AWG
Cable Termination: Crimp
Wire Type: Discrete
Categories: Connectors, Interconnects
Manufacturer Homepage: www.harwin.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 32
MSL Level: 1 (Unlimited)

Buy Now
Free Hanging, Panel Mount - 952-1205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1205-ND
Free Hanging, Panel Mount 952-1205-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
316-M80-8882605
3A 120V Electronic Connector 316-M80-8882605
2mm 26 Pos Female Crimp Header, 3A, 120V, UL94 V-0 Product overview: M80-8882605 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8882605 can be used for catalog matching and distributor lookup.

2mm 26 Pos Female Crimp Header, 3A, 120V, UL94 V-0 Product overview: M80-8882605 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8882605 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin - 01E9578 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin
01E9578
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin 01E9578
WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin - 51R6971 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
51R6971
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin 51R6971
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
13+13 Pos. Female Dil 24-28Awg Cable Conn. Harwin - 09AK5993 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 24-28Awg Cable Conn. Harwin
09AK5993
13+13 Pos. Female Dil 24-28Awg Cable Conn. Harwin 09AK5993
13+13 POS. FEMALE DIL 24-28AWG CABLE CONN.

13+13 POS. FEMALE DIL 24-28AWG CABLE CONN.

Supplier's Site

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8882605 1211179-M80-8882605 952-1205-ND 316-M80-8882605 01E9578 51R6971
Product Name 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Rectangular Connectors - M80-8882605 Free Hanging, Panel Mount 3A 120V Electronic Connector Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details