HARWIN 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8882005

Description
Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8882005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8882005
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8882005
Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1204-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1204-ND
Free Hanging, Panel Mount 952-1204-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin - 01E9577 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin
01E9577
Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin 01E9577
WIRE-BOARD CONNECTOR, FEMALE 20 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 20 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin - 58M9703 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin
58M9703
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin 58M9703
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8882005 952-1204-ND 01E9577 58M9703
Product Name 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female 20 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers