The Harwin 51R6970 is an 18-position, 2-row receptacle connector with a 2mm pitch, designed for low voltage applications in high packing density electronic equipment. It features crimp contact terminations and is suitable for panel mounting. The connector is polarized to prevent misalignment and can be equipped with a latching feature for secure connections. It supports a maximum current of 3.3A per contact at 25°C and has a working voltage rating of 800V DC or AC peak. The connector is also RoHS compliant, making it suitable for environmentally conscious designs. Its robust construction and reliable performance make it a viable choice for engineers seeking a dependable interconnect solution.
18 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:18Contacts;
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8881805 | 952-1203-ND | 51R6970 |
| Product Name | 9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches | Free Hanging, Panel Mount | Connector, Rcpt, 18Pos, 2Row, 2Mm; Product Range Harwin |
| Connector Type | Wire to Board Connector | ||
| Gender | Female / Jack | ||
| Geometry | Straight; Straight | ||
| Current Rating | 3.3 amps |