16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Win Source Part Number: 1340258-M80-8881605
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Series: Datamate L-Tek
Number of Positions: 16
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Bulk
Wire Gauge: 24-28 AWG
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Harwin Inc.
Base Product Number: M80-888
16 Pos 2mm Female Socket Header, Crimp, 3A, 120V Product overview: M80-8881605 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8881605 can be used for catalog matching and distributor lookup.
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 16, 2 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8881605 | 952-1202-ND | 1340258-M80-8881605 | 316-M80-8881605 | 51R6969 |
| Product Name | 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | 3A 120V Electronic Connector | Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 16, 2 Mm Rohs Compliant Harwin |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | ||||
| Current Rating | 3.3 amps | 3.0 amps |