HARWIN 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881601

Description
Complete kit: Double Row housing, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8881601 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8881601
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881601
Complete kit: Double Row housing, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8881601-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8881601-ND
Free Hanging, Panel Mount M80-8881601-ND
16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
8+8 Dil F/crimp Con Rohs Compliant Harwin - 52AC5426 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Dil F/crimp Con Rohs Compliant Harwin
52AC5426
8+8 Dil F/crimp Con Rohs Compliant Harwin 52AC5426
8+8 DIL F/CRIMP CON ROHS COMPLIANT: YES

8+8 DIL F/CRIMP CON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8881601 M80-8881601-ND 52AC5426
Product Name 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 8+8 Dil F/crimp Con Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Minitek ® - 10065491-008TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers