HARWIN 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881405

Description
Complete kit: Double Row housing, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8881405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8881405
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881405
Complete kit: Double Row housing, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1201-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1201-ND
Free Hanging, Panel Mount 952-1201-ND
14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm; Product Range Harwin - 51R6968 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Product Range Harwin
51R6968
Connector, Rcpt, 14Pos, 2Row, 2Mm; Product Range Harwin 51R6968
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:14Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:14Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8881405 952-1201-ND 51R6968
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connector, Rcpt, 14Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQS-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details