HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881205

Description
Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8881205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8881205
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881205
Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1200-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1200-ND
Free Hanging, Panel Mount 952-1200-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin - 01E9576 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin
01E9576
Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin 01E9576
WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 12 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin - 58M9702 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin
58M9702
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin 58M9702
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8881205 952-1200-ND 01E9576 58M9702
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female 12 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details