HARWIN 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881005

Description
Complete kit: Double Row housing, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8881005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8881005
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8881005
Complete kit: Double Row housing, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: Datamate L-Tek Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Mounting Type: Free Hanging (In-Line) Contact Finish Thickness: Contact Finish Thickness

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: Datamate L-Tek
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 10
Mounting Type: Free Hanging (In-Line)
Contact Finish Thickness: Contact Finish Thickness

Buy Now Datasheet
Free Hanging, Panel Mount - 952-1199-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1199-ND
Free Hanging, Panel Mount 952-1199-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
316-M80-8881005
3A 120V Electronic Connector 316-M80-8881005
10 Pos 2mm Crimp Female Header, Straight, 3A, 120V Product overview: M80-8881005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8881005 can be used for catalog matching and distributor lookup.

10 Pos 2mm Crimp Female Header, Straight, 3A, 120V Product overview: M80-8881005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8881005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Female 10 Position, 2Mm; Product Range Harwin - 01E9575 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 10 Position, 2Mm; Product Range Harwin
01E9575
Wire-Board Connector, Female 10 Position, 2Mm; Product Range Harwin 01E9575
WIRE-BOARD CONNECTOR, FEMALE 10 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 10 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8881005 952-1199-ND 316-M80-8881005 01E9575
Product Name 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Free Hanging, Panel Mount 3A 120V Electronic Connector Wire-Board Connector, Female 10 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details