HARWIN 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880805

Description
Complete kit: Double Row housing, 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8880805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8880805
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880805
Complete kit: Double Row housing, 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 8 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1198-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1198-ND
Free Hanging, Panel Mount 952-1198-ND
8 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin - 01E9574 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin
01E9574
Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin 01E9574
WIRE-BOARD CONNECTOR, FEMALE, 8 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 8 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 8, 2 Mm Rohs Compliant Harwin - 51R6967 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 8, 2 Mm Rohs Compliant Harwin
51R6967
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 8, 2 Mm Rohs Compliant Harwin 51R6967
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 8, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 8, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8880805 952-1198-ND 01E9574 51R6967
Product Name 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80 Series, Crimp, Receptacle, 8, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1230-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-0121 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers