HARWIN 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880605

Description
Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8880605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8880605
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880605
Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1197-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1197-ND
Free Hanging, Panel Mount 952-1197-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1332362-M80-8880605 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1332362-M80-8880605
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1332362-M80-8880605
Manufacturer: Harwin Inc. Win Source Part Number: 1332362-M80-8880605 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 6 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Wire Gauge: 24-28 AWG Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: ,M808880605,952-1197 Base Product Number: M80-888 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332362-M80-8880605
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Number of Positions: 6
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Wire Gauge: 24-28 AWG
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: ,M808880605,952-1197
Base Product Number: M80-888
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-M80-8880605
Electronic Connector 316-M80-8880605
6 Pos 2mm Female Socket Crimp Header Receptacle Product overview: M80-8880605 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8880605 can be used for catalog matching and distributor lookup.

6 Pos 2mm Female Socket Crimp Header Receptacle Product overview: M80-8880605 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-8880605 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin - 01E9573 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin
01E9573
Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin 01E9573
WIRE-BOARD CONNECTOR, FEMALE, 6 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 6 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8880605 952-1197-ND 1332362-M80-8880605 316-M80-8880605 01E9573
Product Name 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector Wire-Board Connector, Female, 6 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products