HARWIN 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880405

Description
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8880405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8880405
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880405
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1196-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1196-ND
Free Hanging, Panel Mount 952-1196-ND
4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female, 4 Position, 2Mm; Product Range Harwin - 01E9572 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 4 Position, 2Mm; Product Range Harwin
01E9572
Wire-Board Connector, Female, 4 Position, 2Mm; Product Range Harwin 01E9572
WIRE-BOARD CONNECTOR, FEMALE, 4 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 4 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, L-Tek M80 Series, Crimp, Receptacle, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin - 58M9699 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, L-Tek M80 Series, Crimp, Receptacle, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
58M9699
Wire-To-Board Connector, L-Tek M80 Series, Crimp, Receptacle, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin 58M9699
Wire-To-Board Connector, L-Tek M80 Series, Crimp, Receptacle, 4, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, L-Tek M80 Series, Crimp, Receptacle, 4, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8880405 952-1196-ND 01E9572 58M9699
Product Name 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire-Board Connector, Female, 4 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, L-Tek M80 Series, Crimp, Receptacle, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Bergstak ® - 10069525-202602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details