HARWIN 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880401

Description
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8880401 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8880401
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8880401
Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2630-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2630-ND
Free Hanging, Panel Mount 952-2630-ND
4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
2+2 Pos. Female Dil 24-28Awg Cable Conn. Rohs Compliant Harwin - 76Y4912 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Female Dil 24-28Awg Cable Conn. Rohs Compliant Harwin
76Y4912
2+2 Pos. Female Dil 24-28Awg Cable Conn. Rohs Compliant Harwin 76Y4912
2+2 Pos. Female DIL 24-28AWG Cable Conn. RoHS Compliant: Yes

2+2 Pos. Female DIL 24-28AWG Cable Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8880401 952-2630-ND 76Y4912
Product Name 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 2+2 Pos. Female Dil 24-28Awg Cable Conn. Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XC7 DIN Sequence Connectors - XC7B-0141-N003 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details